Samtec Inc. Header, 12 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec DWM-12-58-G-S-405

Description
HEADER, 12 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
HEADER, 12 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 12 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec - 91P2856 - Newark, An Avnet Company
Chicago, IL, United States
Header, 12 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec
91P2856
Header, 12 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec 91P2856
HEADER, 12 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 12 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91P2856
Product Name Header, 12 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
5+5 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3241096M5 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 103168-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Discrete Sockets - 1730871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details