The Header, 22 Contacts, 2 Rows, Through Hole, 1.27 mm from the DWM Series by Samtec features a contact material of phosphor bronze and is RoHS compliant. It has a pitch spacing of 1.27 mm and is designed for through-hole mounting. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is lead-free solderable and offers a maximum SMT lead coplanarity of 0.15 mm. This header is suitable for high-density board stacking applications and mates with various connectors in the Samtec range.
HEADER, 22 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:22Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 91P2731 |
| Product Name | Header, 22 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec |
| Product Type | IC Headers |