Samtec Inc. Header, 9 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec DWM-09-57-L-S-490

Description
HEADER, 9 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:9Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
HEADER, 9 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:9Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 9 Contacts, 1 Row, Through Hole, 1.27 mm (part number 38AC6584) is designed for high-density applications, featuring a pitch spacing of 1.27 mm. It is constructed with a phosphor bronze contact material and is RoHS compliant. The header supports an operating temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It is lead-free solderable and offers a maximum SMT lead coplanarity of 0.15 mm. This product is suitable for various applications requiring reliable board stacking and is compatible with other Samtec connectors in the DWM and HDWM series.

Datasheet Summary
Powered by GS/AI

The Header, 9 Contacts, 1 Row, Through Hole, 1.27 mm (part number 38AC6584) is designed for high-density applications, featuring a pitch spacing of 1.27 mm. It is constructed with a phosphor bronze contact material and is RoHS compliant. The header supports an operating temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It is lead-free solderable and offers a maximum SMT lead coplanarity of 0.15 mm. This product is suitable for various applications requiring reliable board stacking and is compatible with other Samtec connectors in the DWM and HDWM series.

Suppliers

Company
Product
Description
Supplier Links
Header, 9 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec - 38AC6584 - Newark, An Avnet Company
Chicago, IL, United States
Header, 9 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec
38AC6584
Header, 9 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec 38AC6584
HEADER, 9 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:9Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 9 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:9Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 38AC6584
Product Name Header, 9 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FS11005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 103233-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details