Samtec Inc. Rectangular Connectors - DWM-06-55-S-D-318 DWM-06-55-S-D-318

Description
Manufacturer: Samtec Inc. Win Source Part Number: 933207-DWM-06-55-S-D -318 Series: Flex Stack, DWM Features: 12 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole Package: Bulk Mounting: Through Hole Family Name: DWM-06 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 933207-DWM-06-55-S-D -318 Series: Flex Stack, DWM Features: 12 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole Package: Bulk Mounting: Through Hole Family Name: DWM-06 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - DWM-06-55-S-D-318 - 933207-DWM-06-55-S-D-318 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DWM-06-55-S-D-318
933207-DWM-06-55-S-D-318
Rectangular Connectors - DWM-06-55-S-D-318 933207-DWM-06-55-S-D-318
Manufacturer: Samtec Inc. Win Source Part Number: 933207-DWM-06-55-S-D -318 Series: Flex Stack, DWM Features: 12 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole Package: Bulk Mounting: Through Hole Family Name: DWM-06 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 933207-DWM-06-55-S-D-318
Series: Flex Stack, DWM
Features: 12 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: DWM-06
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Electronic Connector - 400-DWM-06-55-S-D-318 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
400-DWM-06-55-S-D-318
Electronic Connector 400-DWM-06-55-S-D-318
CONN HDR 12POS 0.05 STACK T/H Product overview: DWM-06-55-S-D-318 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DWM-06-55-S-D-31 8 can be used for catalog matching and distributor lookup.

CONN HDR 12POS 0.05 STACK T/H Product overview: DWM-06-55-S-D-318 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DWM-06-55-S-D-318 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 933207-DWM-06-55-S-D-318 400-DWM-06-55-S-D-318
Product Name Rectangular Connectors - DWM-06-55-S-D-318 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data