Samtec Inc. Header, 8 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec DWM-04-60-G-D-480

Description
HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 8 Contacts, 2 Rows, Through Hole, 1.27 mm (part number 91P1882) is designed for high-density board stacking applications. It features a pitch spacing of 1.27 mm and is constructed with a phosphor bronze contact material. The header is RoHS compliant and offers a temperature operating range of -55 °C to +105 °C with tin plating, and -55 °C to +125 °C with gold plating. It is lead-free solderable and supports surface mount or through-hole configurations. The product is part of the DWM series, which is recognized for its variable stacker height options, making it suitable for various design requirements.

Datasheet Summary
Powered by GS/AI

The Header, 8 Contacts, 2 Rows, Through Hole, 1.27 mm (part number 91P1882) is designed for high-density board stacking applications. It features a pitch spacing of 1.27 mm and is constructed with a phosphor bronze contact material. The header is RoHS compliant and offers a temperature operating range of -55 °C to +105 °C with tin plating, and -55 °C to +125 °C with gold plating. It is lead-free solderable and supports surface mount or through-hole configurations. The product is part of the DWM series, which is recognized for its variable stacker height options, making it suitable for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
Header, 8 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec - 91P1882 - Newark, An Avnet Company
Chicago, IL, United States
Header, 8 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
91P1882
Header, 8 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec 91P1882
HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91P1882
Product Name Header, 8 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Connector, Ffc, 11Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 65K9473 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Female Contact with 26 AWG wire, 450mm, single-end - G125-FW10450AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details