The Header, 8 Contacts, 2 Rows, Through Hole, 1.27 mm from the DWM Series by Samtec features a pitch spacing of 1.27 mm and is designed for through-hole mounting. The contact material is phosphor bronze, and the product is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C when using tin plating, and -55 °C to +125 °C with gold plating. The header is lead-free solderable and offers a maximum lead coplanarity of 0.15 mm. This component is suitable for applications requiring high-density board stacking and is compatible with various mating connectors in the Samtec range.
HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 38AC6459 |
| Product Name | Header, 8 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec |
| Product Type | IC Headers |