Samtec Inc. Connector, Header, 1Pos, 1Row; Product Range Samtec DWM-01-54-S-S-335

Description
CONNECTOR, HEADER, 1POS, 1ROW; Product Range:DWM Series; No. of Contacts:1Contacts; Gender:Header; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 1POS, 1ROW; Product Range:DWM Series; No. of Contacts:1Contacts; Gender:Header; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 1Pos, 1Row; Product Range Samtec - 91P1630 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Product Range Samtec
91P1630
Connector, Header, 1Pos, 1Row; Product Range Samtec 91P1630
CONNECTOR, HEADER, 1POS, 1ROW; Product Range:DWM Series; No. of Contacts:1Contacts; Gender:Header; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Product Range:DWM Series; No. of Contacts:1Contacts; Gender:Header; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91P1630
Product Name Connector, Header, 1Pos, 1Row; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

777 Series CSP Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 100 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Din 41612 Pcb Connector, Header, 32 Way; Product Range Amphenol Communications Solutions - 05R9523 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details