The Header, 2.54 mm, Through Hole, 50 Contacts from Samtec is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. This product features a single row configuration with 50 contacts and is constructed from black glass-filled polyester for the insulator material, while the terminal material is phosphor bronze. It offers gold or tin plating options over a nickel base, with a temperature operating range of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. The product is RoHS compliant and is suitable for lead-free soldering in specific configurations. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for enhanced stability in applications using gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 50 CONTACTS; Product Range:DW Series; No. of Contacts:50Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-50-13-G-S-940 | 91P1074 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 50 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |