Win Source Part Number: 1339688-DW-50-10-T-S
Category: Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, DW
Number of Positions: 50
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.120" (3.048mm)
Length - Stack Height: 0.600" (15.240mm)
Length - Tail: 0.110" (2.794mm)
Contact Finish - Post (Mating): Tin
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.830" (21.082mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DW-50-10
California Prop 65: Warning Information
CONN HDR 50POS 0.1 STACK T/H TIN Product overview: DW-50-10-T-S-600 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-50-10-T-S-600
.100 Flex Stack
STACKING CONN, HEADER, 50POS, 1ROW ROHS COMPLIANT: YES
CONN HDR 50POS 0.1 STACK T/H TIN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1339688-DW-50-10-T-S-600 | 400-DW-50-10-T-S-600 | DW-50-10-T-S-600 | 2779720 | 49AJ3137 | DW-50-10-T-S-600 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | Electronic Connector | PCB Headers | Stacking Conn, Header, 50Pos, 1Row Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | Rectangular Connectors, Heavy Duty |