Samtec Inc. Terminals DW-45-10-S-D-510

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-45-10-S-D-510 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 90 Contacts; Product Range Samtec - 91P0247 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 90 Contacts; Product Range Samtec
91P0247
Header, 2.54 Mm, Through Hole, 90 Contacts; Product Range Samtec 91P0247
HEADER, 2.54 MM, THROUGH HOLE, 90 CONTACTS; Product Range:DW Series; No. of Contacts:90Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 90 CONTACTS; Product Range:DW Series; No. of Contacts:90Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-45-10-S-D-510 91P0247
Product Name Terminals Header, 2.54 Mm, Through Hole, 90 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 9195532 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Surface mount
View Details
Headers & Wire Housings - G125-MS11605L1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details