Samtec Inc. Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-40-14-F-D-700-080 DW-40-14-F-D-700-080

Description
Manufacturer: Samtec Inc. Win Source Part Number: 774454-DW-40-14-F-D- 700-080 Series: Flex Stack, DW Packaging: Tube Number of Positions: 80 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Length - Overall: 1.430" (36.32mm) Length - Post (Mating): 0.620" (15.75mm) Length - Stack Height: 0.700" (17.78mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 3μin (0.08μm) Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-40-14-F-D-700-0 80; Introduction Date: September 04, 2008 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 774454-DW-40-14-F-D- 700-080 Series: Flex Stack, DW Packaging: Tube Number of Positions: 80 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Length - Overall: 1.430" (36.32mm) Length - Post (Mating): 0.620" (15.75mm) Length - Stack Height: 0.700" (17.78mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 3μin (0.08μm) Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-40-14-F-D-700-0 80; Introduction Date: September 04, 2008 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-40-14-F-D-700-080 - 774454-DW-40-14-F-D-700-080 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-40-14-F-D-700-080
774454-DW-40-14-F-D-700-080
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-40-14-F-D-700-080 774454-DW-40-14-F-D-700-080
Manufacturer: Samtec Inc. Win Source Part Number: 774454-DW-40-14-F-D- 700-080 Series: Flex Stack, DW Packaging: Tube Number of Positions: 80 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Length - Overall: 1.430" (36.32mm) Length - Post (Mating): 0.620" (15.75mm) Length - Stack Height: 0.700" (17.78mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 3μin (0.08μm) Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-40-14-F-D-700-0 80; Introduction Date: September 04, 2008 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 774454-DW-40-14-F-D-700-080
Series: Flex Stack, DW
Packaging: Tube
Number of Positions: 80
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Length - Overall: 1.430" (36.32mm)
Length - Post (Mating): 0.620" (15.75mm)
Length - Stack Height: 0.700" (17.78mm)
Length - Tail: 0.110" (2.79mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 3μin (0.08μm)
Family Name: DW
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): A-DW-40-14-F-D-700-080;
Introduction Date: September 04, 2008
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 774454-DW-40-14-F-D-700-080
Product Name Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-40-14-F-D-700-080
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details