Samtec Inc. Terminals DW-40-12-G-D-625

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-40-12-G-D-625 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 80 Contacts; Product Range Samtec - 90P9472 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 80 Contacts; Product Range Samtec
90P9472
Header, 2.54 Mm, Through Hole, 80 Contacts; Product Range Samtec 90P9472
HEADER, 2.54 MM, THROUGH HOLE, 80 CONTACTS; Product Range:DW Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 80 CONTACTS; Product Range:DW Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-40-12-G-D-625 90P9472
Product Name Terminals Header, 2.54 Mm, Through Hole, 80 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Strip Test: Gutenberg Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details
Arrays, Edge Type, Mezzanine (Board to Board) - 10144518-081802LF - ODG (Origin Data Global)
Specs
Product Type Plug, Center Strip Contacts
Mounting SMT; Surface Mount
Features Board Guide, Pick and Place
View Details
2 suppliers