Samtec Inc. Header, 2.54 Mm, Through Hole, 80 Contacts; Product Range Samtec DW-40-11-S-D-665

Description
HEADER, 2.54 MM, THROUGH HOLE, 80 CONTACTS; Product Range:DW Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 80 CONTACTS; Product Range:DW Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 80 Contacts; Product Range Samtec - 90P9435 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 80 Contacts; Product Range Samtec
90P9435
Header, 2.54 Mm, Through Hole, 80 Contacts; Product Range Samtec 90P9435
HEADER, 2.54 MM, THROUGH HOLE, 80 CONTACTS; Product Range:DW Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 80 CONTACTS; Product Range:DW Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 90P9435
Product Name Header, 2.54 Mm, Through Hole, 80 Contacts; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - G125-MV13405L1R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102977-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details