Samtec Inc. Terminals DW-36-15-T-S-380

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-36-15-T-S-380 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 36 Contacts; Product Range Samtec - 90P8981 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 36 Contacts; Product Range Samtec
90P8981
Header, 2.54 Mm, Through Hole, 36 Contacts; Product Range Samtec 90P8981
HEADER, 2.54 MM, THROUGH HOLE, 36 CONTACTS; Product Range:DW Series; No. of Contacts:36Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 36 CONTACTS; Product Range:DW Series; No. of Contacts:36Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-36-15-T-S-380 90P8981
Product Name Terminals Header, 2.54 Mm, Through Hole, 36 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

K Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Connector, Header, 40Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7121 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details
Headers & Wire Housings - B5740-210-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details