Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-36-12-S-D-624

Description
Win Source Part Number: 1380732-DW-36-12-S-D -624 Category: Connectors, Interconnects>Rectan gular Connectors>Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 72 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 pcs Length - Post (Mating): 0.296" (7.518mm) Length - Stack Height: 0.624" (15.850mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Length - Overall Pin: 1.030" (26.162mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-36-12 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1380732-DW-36-12-S-D -624 Category: Connectors, Interconnects>Rectan gular Connectors>Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 72 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 pcs Length - Post (Mating): 0.296" (7.518mm) Length - Stack Height: 0.624" (15.850mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Length - Overall Pin: 1.030" (26.162mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-36-12 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1380732-DW-36-12-S-D-624 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1380732-DW-36-12-S-D-624
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1380732-DW-36-12-S-D-624
Win Source Part Number: 1380732-DW-36-12-S-D -624 Category: Connectors, Interconnects>Rectan gular Connectors>Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 72 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 pcs Length - Post (Mating): 0.296" (7.518mm) Length - Stack Height: 0.624" (15.850mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Length - Overall Pin: 1.030" (26.162mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-36-12 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380732-DW-36-12-S-D-624
Category: Connectors, Interconnects>Rectangular Connectors>Board Spacers, Stackers (Board to Board)
Series: Flex Stack, DW
Number of Positions: 72
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Bulk
Standard Package: 1 pcs
Length - Post (Mating): 0.296" (7.518mm)
Length - Stack Height: 0.624" (15.850mm)
Length - Tail: 0.110" (2.794mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
Length - Overall Pin: 1.030" (26.162mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DW-36-12
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1380732-DW-36-12-S-D-624
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR5A6AE0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
ALTH DIN Rail - 2511125 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers