Samtec Inc. Terminals DW-36-11-G-D-550

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-36-11-G-D-550 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 72 Contacts; Product Range Samtec - 90P8655 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 72 Contacts; Product Range Samtec
90P8655
Header, 2.54 Mm, Through Hole, 72 Contacts; Product Range Samtec 90P8655
HEADER, 2.54 MM, THROUGH HOLE, 72 CONTACTS; Product Range:DW Series; No. of Contacts:72Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 72 CONTACTS; Product Range:DW Series; No. of Contacts:72Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-36-11-G-D-550 90P8655
Product Name Terminals Header, 2.54 Mm, Through Hole, 72 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Female PCB Terminal Accepts .205
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
PCB Headers & Receptacles - 103233-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details