Samtec Inc. Terminals DW-36-10-G-D-610

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 72 Contacts (part number 90P8578) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. It features a dual-row configuration with a total of 72 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, ensuring durability and performance. This product is available with gold or tin plating options, with gold plating supporting an operating temperature range of -55 °C to +125 °C, and tin plating supporting -55 °C to +105 °C. It is RoHS compliant and lead-free solderable for specific configurations. The header is part of a series that includes various tail lengths and stacker heights, allowing for customization based on specific project requirements. Engineers should consider this header for its robust construction and compliance with industry standards, making it suitable for a variety of electronic applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 72 Contacts (part number 90P8578) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. It features a dual-row configuration with a total of 72 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, ensuring durability and performance. This product is available with gold or tin plating options, with gold plating supporting an operating temperature range of -55 °C to +125 °C, and tin plating supporting -55 °C to +105 °C. It is RoHS compliant and lead-free solderable for specific configurations. The header is part of a series that includes various tail lengths and stacker heights, allowing for customization based on specific project requirements. Engineers should consider this header for its robust construction and compliance with industry standards, making it suitable for a variety of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-36-10-G-D-610 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 72 Contacts; Product Range Samtec - 90P8578 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 72 Contacts; Product Range Samtec
90P8578
Header, 2.54 Mm, Through Hole, 72 Contacts; Product Range Samtec 90P8578
HEADER, 2.54 MM, THROUGH HOLE, 72 CONTACTS; Product Range:DW Series; No. of Contacts:72Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 72 CONTACTS; Product Range:DW Series; No. of Contacts:72Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-36-10-G-D-610 90P8578
Product Name Terminals Header, 2.54 Mm, Through Hole, 72 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
PCB Headers & Receptacles - 103167-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - G125-FV11005F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR3 - 10078239-11101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details