Samtec Inc. Terminals DW-35-16-L-Q-200

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-35-16-L-Q-200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Connector, Header, 70Pos, 2Rows, 2.54Mm; Product Range Samtec - 90P8310 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 70Pos, 2Rows, 2.54Mm; Product Range Samtec
90P8310
Connector, Header, 70Pos, 2Rows, 2.54Mm; Product Range Samtec 90P8310
CONNECTOR, HEADER, 70POS, 2ROWS, 2.54MM; Product Range:DW Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, HEADER, 70POS, 2ROWS, 2.54MM; Product Range:DW Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-35-16-L-Q-200 90P8310
Product Name Terminals Connector, Header, 70Pos, 2Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Backplane Connector, Header, 30 Position; Product Range Amphenol Communications Solutions - 53K1422 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
IC Sockets - 1831582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type Plcc socket
View Details
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details