Samtec Inc. Terminals DW-33-10-G-D-510

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-33-10-G-D-510 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 66 Contacts; Product Range Samtec - 90P7368 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 66 Contacts; Product Range Samtec
90P7368
Header, 2.54 Mm, Through Hole, 66 Contacts; Product Range Samtec 90P7368
HEADER, 2.54 MM, THROUGH HOLE, 66 CONTACTS; Product Range:DW Series; No. of Contacts:66Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 66 CONTACTS; Product Range:DW Series; No. of Contacts:66Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-33-10-G-D-510 90P7368
Product Name Terminals Header, 2.54 Mm, Through Hole, 66 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DDR4 - 10145226-1000N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
Headers & Wire Housings - G125-MH11205M4P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details