Samtec Inc. Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-32-20-G-T-811 DW-32-20-G-T-811

Description
Manufacturer: Samtec Inc. Win Source Part Number: 775457-DW-32-20-G-T- 811 Series: Flex Stack, DW Packaging: Tube Number of Positions: 96 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 3 Row Spacing: 0.100" (2.54mm) Termination: Solder Length - Overall: 1.130" (28.70mm) Length - Post (Mating): 0.209" (5.30mm) Length - Stack Height: 0.811" (20.60mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10μin (0.25μm) Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-32-20-G-T-811; A-DW-32-20-F-T-811; A-DW-32-20-L-T-811; DW-32-20-F-T-811; Introduction Date: June 02, 2005 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 775457-DW-32-20-G-T- 811 Series: Flex Stack, DW Packaging: Tube Number of Positions: 96 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 3 Row Spacing: 0.100" (2.54mm) Termination: Solder Length - Overall: 1.130" (28.70mm) Length - Post (Mating): 0.209" (5.30mm) Length - Stack Height: 0.811" (20.60mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10μin (0.25μm) Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-32-20-G-T-811; A-DW-32-20-F-T-811; A-DW-32-20-L-T-811; DW-32-20-F-T-811; Introduction Date: June 02, 2005 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-32-20-G-T-811 - 775457-DW-32-20-G-T-811 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-32-20-G-T-811
775457-DW-32-20-G-T-811
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-32-20-G-T-811 775457-DW-32-20-G-T-811
Manufacturer: Samtec Inc. Win Source Part Number: 775457-DW-32-20-G-T- 811 Series: Flex Stack, DW Packaging: Tube Number of Positions: 96 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 3 Row Spacing: 0.100" (2.54mm) Termination: Solder Length - Overall: 1.130" (28.70mm) Length - Post (Mating): 0.209" (5.30mm) Length - Stack Height: 0.811" (20.60mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10μin (0.25μm) Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-32-20-G-T-811; A-DW-32-20-F-T-811; A-DW-32-20-L-T-811; DW-32-20-F-T-811; Introduction Date: June 02, 2005 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 775457-DW-32-20-G-T-811
Series: Flex Stack, DW
Packaging: Tube
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Number of Rows: 3
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Length - Overall: 1.130" (28.70mm)
Length - Post (Mating): 0.209" (5.30mm)
Length - Stack Height: 0.811" (20.60mm)
Length - Tail: 0.110" (2.79mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10μin (0.25μm)
Family Name: DW
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): A-DW-32-20-G-T-811; A-DW-32-20-F-T-811; A-DW-32-20-L-T-811; DW-32-20-F-T-811;
Introduction Date: June 02, 2005
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 775457-DW-32-20-G-T-811
Product Name Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-32-20-G-T-811
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data