Samtec Inc. Terminals DW-32-15-G-T-330

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-32-15-G-T-330 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 96 Contacts; Product Range Samtec - 90P7127 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 96 Contacts; Product Range Samtec
90P7127
Header, 2.54 Mm, Through Hole, 96 Contacts; Product Range Samtec 90P7127
HEADER, 2.54 MM, THROUGH HOLE, 96 CONTACTS; Product Range:DW Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 96 CONTACTS; Product Range:DW Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-32-15-G-T-330 90P7127
Product Name Terminals Header, 2.54 Mm, Through Hole, 96 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - 102694-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details