Samtec Inc. Terminals DW-32-13-G-D-735-LL

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-32-13-G-D-735-LL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 64 Contacts; Product Range Samtec - 90P6973 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 64 Contacts; Product Range Samtec
90P6973
Header, 2.54 Mm, Through Hole, 64 Contacts; Product Range Samtec 90P6973
HEADER, 2.54 MM, THROUGH HOLE, 64 CONTACTS; Product Range:DW Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 64 CONTACTS; Product Range:DW Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-32-13-G-D-735-LL 90P6973
Product Name Terminals Header, 2.54 Mm, Through Hole, 64 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

2
Sensata Technologies
Specs
Product Type IC Socket
View Details
Conn, Header, 16Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9757 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Discrete Sockets - 434712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details