Samtec Inc. Terminals DW-32-09-S-D-450

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-32-09-S-D-450 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 64 Contacts; Product Range Samtec - 90P6688 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 64 Contacts; Product Range Samtec
90P6688
Header, 2.54 Mm, Through Hole, 64 Contacts; Product Range Samtec 90P6688
HEADER, 2.54 MM, THROUGH HOLE, 64 CONTACTS; Product Range:DW Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 64 CONTACTS; Product Range:DW Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-32-09-S-D-450 90P6688
Product Name Terminals Header, 2.54 Mm, Through Hole, 64 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
DDR4 SMT - 10151094-1321K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details