Samtec Inc. Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-32-09-G-D-300 DW-32-09-G-D-300

Description
Manufacturer: Samtec Inc. Win Source Part Number: 128974-DW-32-09-G-D- 300 Packaging: Tube/Rail Number of Positions: 64 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Mounting: Through Hole Length - Overall: 0.730" (18.54mm) Length - Post (Mating): 0.320" (8.13mm) Length - Stack Height: 0.300" (7.62mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10μin (0.25μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 128974-DW-32-09-G-D- 300 Packaging: Tube/Rail Number of Positions: 64 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Mounting: Through Hole Length - Overall: 0.730" (18.54mm) Length - Post (Mating): 0.320" (8.13mm) Length - Stack Height: 0.300" (7.62mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10μin (0.25μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-32-09-G-D-300 - 128974-DW-32-09-G-D-300 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-32-09-G-D-300
128974-DW-32-09-G-D-300
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-32-09-G-D-300 128974-DW-32-09-G-D-300
Manufacturer: Samtec Inc. Win Source Part Number: 128974-DW-32-09-G-D- 300 Packaging: Tube/Rail Number of Positions: 64 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Mounting: Through Hole Length - Overall: 0.730" (18.54mm) Length - Post (Mating): 0.320" (8.13mm) Length - Stack Height: 0.300" (7.62mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10μin (0.25μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 128974-DW-32-09-G-D-300
Packaging: Tube/Rail
Number of Positions: 64
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Mounting: Through Hole
Length - Overall: 0.730" (18.54mm)
Length - Post (Mating): 0.320" (8.13mm)
Length - Stack Height: 0.300" (7.62mm)
Length - Tail: 0.110" (2.79mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10μin (0.25μm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DW-32-09-G-D-300
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-32-09-G-D-300
CONN HDR 64POS 0.1 STACK T/H

CONN HDR 64POS 0.1 STACK T/H

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 128974-DW-32-09-G-D-300 DW-32-09-G-D-300
Product Name Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-32-09-G-D-300 Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Coaxial Adapters - NASU - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Sockets - 2514321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details