The Samtec Header, part number 90P6629, features a 2.54 mm pitch and is designed for through-hole mounting with 32 contacts arranged in a single row. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals. It is available with tin plating and is RoHS compliant. The operating temperature range is -55 °C to +105 °C. This product is suitable for applications requiring reliable electrical connections in a compact form factor. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 32 CONTACTS; Product Range:DW Series; No. of Contacts:32Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-32-08-T-S-300 | 90P6629 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 32 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |