Samtec Inc. Terminals DW-31-08-G-D-200

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-31-08-G-D-200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 62 Contacts; Product Range Samtec - 90P6524 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 62 Contacts; Product Range Samtec
90P6524
Header, 2.54 Mm, Through Hole, 62 Contacts; Product Range Samtec 90P6524
HEADER, 2.54 MM, THROUGH HOLE, 62 CONTACTS; Product Range:DW Series; No. of Contacts:62Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 62 CONTACTS; Product Range:DW Series; No. of Contacts:62Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-31-08-G-D-200 90P6524
Product Name Terminals Header, 2.54 Mm, Through Hole, 62 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 1831582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type Plcc socket
View Details
Headers & Wire Housings - B5743-105-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Carriers for
Specs
Product Type IC Socket
View Details