Samtec Inc. Terminals DW-30-20-T-D-800

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 90P6516, features a 2.54 mm pitch and is designed for through-hole mounting with 60 contacts arranged in 2 rows. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This product is available with tin plating and is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C. The header is suitable for applications requiring reliable connections and is compatible with various cable mates. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 90P6516, features a 2.54 mm pitch and is designed for through-hole mounting with 60 contacts arranged in 2 rows. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This product is available with tin plating and is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C. The header is suitable for applications requiring reliable connections and is compatible with various cable mates. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-30-20-T-D-800 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 60 Contacts; Product Range Samtec - 90P6516 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 60 Contacts; Product Range Samtec
90P6516
Header, 2.54 Mm, Through Hole, 60 Contacts; Product Range Samtec 90P6516
HEADER, 2.54 MM, THROUGH HOLE, 60 CONTACTS; Product Range:DW Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 60 CONTACTS; Product Range:DW Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-30-20-T-D-800 90P6516
Product Name Terminals Header, 2.54 Mm, Through Hole, 60 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

8+6 Pos. Female Cable Housing, Screw-Lok - G125-22496F1-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - 102321-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details