Samtec Inc. Terminals DW-30-08-G-S-280

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-30-08-G-S-280 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec - 90P5732 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec
90P5732
Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec 90P5732
HEADER, 2.54 MM, THROUGH HOLE, 30 CONTACTS; Product Range:DW Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 30 CONTACTS; Product Range:DW Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-30-08-G-S-280 90P5732
Product Name Terminals Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
DIL Sockets - 1831562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MH12005L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details