Samtec Inc. Terminals DW-27-12-T-S-600

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-27-12-T-S-600 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 27 Contacts; Product Range Samtec - 90P5592 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 27 Contacts; Product Range Samtec
90P5592
Header, 2.54 Mm, Through Hole, 27 Contacts; Product Range Samtec 90P5592
HEADER, 2.54 MM, THROUGH HOLE, 27 CONTACTS; Product Range:DW Series; No. of Contacts:27Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 27 CONTACTS; Product Range:DW Series; No. of Contacts:27Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-27-12-T-S-600 90P5592
Product Name Terminals Header, 2.54 Mm, Through Hole, 27 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Headers & Wire Housings - G125-FV11005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details