Samtec Inc. Terminals DW-27-11-L-S-610

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 90P5586, features a 2.54 mm pitch and is designed for through-hole mounting with 27 contacts arranged in a single row. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This header is available with gold or tin plating over nickel, with a specified operating temperature range of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The product is part of a series that may require mechanical board spacers for added stability in applications using gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 90P5586, features a 2.54 mm pitch and is designed for through-hole mounting with 27 contacts arranged in a single row. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This header is available with gold or tin plating over nickel, with a specified operating temperature range of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The product is part of a series that may require mechanical board spacers for added stability in applications using gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-27-11-L-S-610 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 27 Contacts; Product Range Samtec - 90P5586 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 27 Contacts; Product Range Samtec
90P5586
Header, 2.54 Mm, Through Hole, 27 Contacts; Product Range Samtec 90P5586
HEADER, 2.54 MM, THROUGH HOLE, 27 CONTACTS; Product Range:DW Series; No. of Contacts:27Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 27 CONTACTS; Product Range:DW Series; No. of Contacts:27Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-27-11-L-S-610 90P5586
Product Name Terminals Header, 2.54 Mm, Through Hole, 27 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102617-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
D-Sub Standard Board Mount - D09S13B6UA00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details