Samtec Inc. Terminals DW-25-15-G-D-290

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 50 Contacts (part number 90P4900) from Samtec features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of 50 contacts arranged in 2 rows. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with contact plating options available in gold or tin over nickel. This product is RoHS compliant and operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is important to note that this series is non-standard and non-returnable, and for added mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 50 Contacts (part number 90P4900) from Samtec features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of 50 contacts arranged in 2 rows. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with contact plating options available in gold or tin over nickel. This product is RoHS compliant and operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is important to note that this series is non-standard and non-returnable, and for added mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-25-15-G-D-290 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 50 Contacts; Product Range Samtec - 90P4900 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 50 Contacts; Product Range Samtec
90P4900
Header, 2.54 Mm, Through Hole, 50 Contacts; Product Range Samtec 90P4900
HEADER, 2.54 MM, THROUGH HOLE, 50 CONTACTS; Product Range:DW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 50 CONTACTS; Product Range:DW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-25-15-G-D-290 90P4900
Product Name Terminals Header, 2.54 Mm, Through Hole, 50 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details