Samtec Inc. Terminals DW-25-12-S-S-830

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 25 Contacts (part number 90P4660) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. It features a single row configuration with 25 contacts and is constructed from black glass-filled polyester for the insulator material. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The header is part of a series that includes various tail lengths and stacking heights, allowing for customization based on project requirements.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 25 Contacts (part number 90P4660) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. It features a single row configuration with 25 contacts and is constructed from black glass-filled polyester for the insulator material. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The header is part of a series that includes various tail lengths and stacking heights, allowing for customization based on project requirements.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-25-12-S-S-830 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 25 Contacts; Product Range Samtec - 90P4660 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 25 Contacts; Product Range Samtec
90P4660
Header, 2.54 Mm, Through Hole, 25 Contacts; Product Range Samtec 90P4660
HEADER, 2.54 MM, THROUGH HOLE, 25 CONTACTS; Product Range:DW Series; No. of Contacts:25Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 25 CONTACTS; Product Range:DW Series; No. of Contacts:25Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-25-12-S-S-830 90P4660
Product Name Terminals Header, 2.54 Mm, Through Hole, 25 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-234-F-C-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
DIL Sockets - 1831573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details