Samtec Inc. Terminals DW-23-09-S-D-350

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-23-09-S-D-350 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 46 Contacts; Product Range Samtec - 50P9344 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 46 Contacts; Product Range Samtec
50P9344
Header, 2.54 Mm, Through Hole, 46 Contacts; Product Range Samtec 50P9344
HEADER, 2.54 MM, THROUGH HOLE, 46 CONTACTS; Product Range:DW Series; No. of Contacts:46Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 46 CONTACTS; Product Range:DW Series; No. of Contacts:46Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-23-09-S-D-350 50P9344
Product Name Terminals Header, 2.54 Mm, Through Hole, 46 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102160-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
For .025 -.037
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - G125-FV15005L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details