The Samtec Header, part number 90P3193, features a 2.54 mm pitch and is designed for through-hole mounting with 60 contacts arranged in three rows. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This header is available with tin plating and is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C when using tin plating. The product is suitable for applications requiring reliable electrical connections and is compatible with various cable mates. For enhanced mechanical stability, the use of mechanical board spacers is recommended.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 60 CONTACTS; Product Range:DW Series; No. of Contacts:60Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-20-19-T-T-1042-LL | 90P3193 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 60 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |