The Samtec Header, part number 90P2836, features a 2.54 mm pitch and is designed for through-hole mounting with 40 contacts arranged in 2 rows. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This header is available with gold or tin plating options, with a minimum thickness of 50 µ" (1.27 µm) nickel underneath. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and is suitable for lead-free soldering in specific configurations. It is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 40 CONTACTS; Product Range:DW Series; No. of Contacts:40Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-20-14-S-D-1110 | 90P2836 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 40 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |