Samtec Inc. Terminals DW-20-10-S-S-540-LL

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-20-10-S-S-540-LL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec - 38AC6055 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec
38AC6055
Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec 38AC6055
HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Product Range:DW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Product Range:DW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-20-10-S-S-540-LL 38AC6055
Product Name Terminals Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Headers & Wire Housings - B5740-226-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102154-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details