The Header, 2.54 mm, Through Hole, 40 Contacts (part number 90P1950) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. This component features a dual-row configuration with 40 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, ensuring durability and performance. The product is available with gold or tin plating options, with a RoHS compliant status. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This header is compatible with various cable mates and is intended for applications that may require mechanical board spacers for added stability.
HEADER, 2.54 MM, THROUGH HOLE, 40 CONTACTS; Product Range:DW Series; No. of Contacts:40Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 90P1950 |
| Product Name | Header, 2.54 Mm, Through Hole, 40 Contacts; Product Range Samtec |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole; Through Hole |