Samtec Inc. Terminals DW-20-08-L-D-225

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-20-08-L-D-225 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 40 Contacts; Product Range Samtec - 90P1724 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 40 Contacts; Product Range Samtec
90P1724
Header, 2.54 Mm, Through Hole, 40 Contacts; Product Range Samtec 90P1724
HEADER, 2.54 MM, THROUGH HOLE, 40 CONTACTS; Product Range:DW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 40 CONTACTS; Product Range:DW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-20-08-L-D-225 90P1724
Product Name Terminals Header, 2.54 Mm, Through Hole, 40 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece 1 1/4
Specs
Product Type IC Socket
View Details
DDR4 SMT - 10152217-0101J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details