Samtec Inc. Terminals DW-20-07-G-D-200

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 40 Contacts from the Samtec DW Series features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of 40 contacts arranged in 2 rows. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze. The product offers gold or tin plating options over nickel, with a minimum thickness of 50 µ" (1.27 µm). It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and is suitable for lead-free soldering in specific configurations. For applications requiring mechanical stability, the use of board spacers is recommended.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 40 Contacts from the Samtec DW Series features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of 40 contacts arranged in 2 rows. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze. The product offers gold or tin plating options over nickel, with a minimum thickness of 50 µ" (1.27 µm). It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and is suitable for lead-free soldering in specific configurations. For applications requiring mechanical stability, the use of board spacers is recommended.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-20-07-G-D-200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 40 Contacts; Product Range Samtec - 90P1636 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 40 Contacts; Product Range Samtec
90P1636
Header, 2.54 Mm, Through Hole, 40 Contacts; Product Range Samtec 90P1636
HEADER, 2.54 MM, THROUGH HOLE, 40 CONTACTS; Product Range:DW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 40 CONTACTS; Product Range:DW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-20-07-G-D-200 90P1636
Product Name Terminals Header, 2.54 Mm, Through Hole, 40 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Carriers for
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
DDR4 - 10145891-1631K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details