Samtec Inc. Terminals DW-19-17-L-D-260

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-19-17-L-D-260 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 38 Contacts; Product Range Samtec - 38AC6032 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 38 Contacts; Product Range Samtec
38AC6032
Header, 2.54 Mm, Through Hole, 38 Contacts; Product Range Samtec 38AC6032
HEADER, 2.54 MM, THROUGH HOLE, 38 CONTACTS; Product Range:DW Series; No. of Contacts:38Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 38 CONTACTS; Product Range:DW Series; No. of Contacts:38Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-19-17-L-D-260 38AC6032
Product Name Terminals Header, 2.54 Mm, Through Hole, 38 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Din 41612 Pcb Connector, Plug, 15 Way; Product Range Amphenol Communications Solutions - 72K2374 - Newark, An Avnet Company
Specs
Product Type IC Headers
Contact Plating Gold; Gold Plated Contacts
Number of Contacts 15
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details