Samtec Inc. Terminals DW-18-10-S-D-400

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-18-10-S-D-400 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 36 Contacts; Product Range Samtec - 90P1349 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 36 Contacts; Product Range Samtec
90P1349
Header, 2.54 Mm, Through Hole, 36 Contacts; Product Range Samtec 90P1349
HEADER, 2.54 MM, THROUGH HOLE, 36 CONTACTS; Product Range:DW Series; No. of Contacts:36Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 36 CONTACTS; Product Range:DW Series; No. of Contacts:36Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-18-10-S-D-400 90P1349
Product Name Terminals Header, 2.54 Mm, Through Hole, 36 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 64AC8713 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
DIL Sockets - 1831578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details