The Samtec Header, part number 90P1220, features a 2.54 mm pitch and is designed for through-hole mounting with 36 contacts arranged in 2 rows. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. It offers plating options of gold or tin over nickel, with a minimum thickness of 50 µ" (1.27 µm) for the nickel layer. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and is not lead-free solderable for certain configurations. It is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors. The product is non-standard and non-returnable, and customer-specific requirements must be approved by Samtec.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 36 CONTACTS; Product Range:DW Series; No. of Contacts:36Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-18-07-T-D-200 | 90P1220 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 36 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |