Samtec Inc. Terminals DW-17-20-T-D-780

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-17-20-T-D-780 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec - 90P1205 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec
90P1205
Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec 90P1205
HEADER, 2.54 MM, THROUGH HOLE, 34 CONTACTS; Product Range:DW Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 34 CONTACTS; Product Range:DW Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-17-20-T-D-780 90P1205
Product Name Terminals Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Specs
Product Type IC Headers
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details
Conn, Backplane, Header, 60Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 64AC7392 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details