The Header, 2.54 mm, Through Hole, 34 Contacts (part number 38AC5976) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. It features a dual-row configuration with 34 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, providing durability and conductivity. The product offers gold or tin plating options over nickel, with an operating temperature range of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. This header is RoHS compliant and lead-free solderable for specific configurations. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold or selective gold plated connectors.
HEADER, 2.54 MM, THROUGH HOLE, 34 CONTACTS; Product Range:DW Series; No. of Contacts:34Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 38AC5976 |
| Product Name | Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole; Through Hole |