The Header, 2.54 mm, Through Hole, 17 Contacts from Samtec features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It is part of the DW Series and includes 17 contacts arranged in a single row. The contact plating is tin, and the product is RoHS compliant. The header is suitable for applications requiring reliable electrical connections and is compatible with various cable mates. The operating temperature range is -55 °C to +105 °C. This product is non-returnable and built to Samtec's specifications, making it a suitable choice for engineers looking for a dependable header solution.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 17 CONTACTS; Product Range:DW Series; No. of Contacts:17Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-17-14-T-S-1080 | 90P0987 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 17 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |