Samtec Inc. Terminals DW-17-11-G-D-630

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-17-11-G-D-630 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec - 38AC5956 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec
38AC5956
Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec 38AC5956
HEADER, 2.54 MM, THROUGH HOLE, 34 CONTACTS; Product Range:DW Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 34 CONTACTS; Product Range:DW Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-17-11-G-D-630 38AC5956
Product Name Terminals Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Double Ended Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Discrete Sockets - 9094348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - G125-MH12605L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details