Samtec Inc. Terminals DW-17-09-T-D-380

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 34 Contacts from the Samtec DW Series features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of 34 contacts arranged in 2 rows. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze. The product is available with tin plating and is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C. This header is suitable for applications requiring reliable connectivity and is compatible with various cable mates. It is important to note that this series is non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 34 Contacts from the Samtec DW Series features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of 34 contacts arranged in 2 rows. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze. The product is available with tin plating and is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C. This header is suitable for applications requiring reliable connectivity and is compatible with various cable mates. It is important to note that this series is non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-17-09-T-D-380 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec - 90P0567 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec
90P0567
Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec 90P0567
HEADER, 2.54 MM, THROUGH HOLE, 34 CONTACTS; Product Range:DW Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 34 CONTACTS; Product Range:DW Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-17-09-T-D-380 90P0567
Product Name Terminals Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - 102185-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - B5743-107-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
D-Sub Standard Board Mount - D15S13F6GL00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details