The Header, 2.54 mm, Through Hole, 32 Contacts (part number 38AC5939) from Samtec features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of 32 contacts arranged in 2 rows. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze. The product is available with gold or tin plating options, with a minimum of 50 µ" (1.27 µm) nickel underplating. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This header is RoHS compliant and is suitable for lead-free soldering in specific configurations. For applications requiring additional mechanical stability, the use of mechanical board spacers is recommended.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 32 CONTACTS; Product Range:DW Series; No. of Contacts:32Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-16-20-G-D-800 | 38AC5939 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 32 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |