Samtec Inc. Terminals DW-16-19-T-D-995

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-16-19-T-D-995 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 32 Contacts; Product Range Samtec - 90P0358 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 32 Contacts; Product Range Samtec
90P0358
Header, 2.54 Mm, Through Hole, 32 Contacts; Product Range Samtec 90P0358
HEADER, 2.54 MM, THROUGH HOLE, 32 CONTACTS; Product Range:DW Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 32 CONTACTS; Product Range:DW Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-16-19-T-D-995 90P0358
Product Name Terminals Header, 2.54 Mm, Through Hole, 32 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Conn, Header, 24Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9780 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
IC Sockets - 2272210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details