The Header, 2.54 mm, Through Hole, 32 Contacts (part number 90P0010) from Samtec features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of 32 contacts arranged in 2 rows. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This product is available with gold or tin plating options, with a minimum thickness of 50 µ" (1.27 µm) nickel underneath. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. The product is RoHS compliant and is suitable for lead-free soldering in specific configurations. It is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 32 CONTACTS; Product Range:DW Series; No. of Contacts:32Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-16-13-L-D-750-LL | 90P0010 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 32 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |